Vishay Intertechnology, Inc. Wirewound Resistors RW74U1R50FS73

Description
RS-5-69 1.5 1% RW74U1R50F S73
Request a Quote
Description
RS-5-69 1.5 1% RW74U1R50F S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RW74 is a military-grade wirewound resistor with a silicone coating rated for temperatures up to 350 °C, featuring a ceramic core and welded construction. It has a power rating of 5.0 W at 25 °C, a resistance range of 0.1 Ω to 24.3 kΩ, and a tolerance of ±1% for the F code. The resistor measures 1.78 ± 0.062 in. in length with a diameter of 0.375 ± 0.031 in., and includes axial leads. It meets MIL-PRF-26 qualification, operates from -65 °C to +350 °C, and has a temperature coefficient of ±50 ppm/°C for resistance values between 1 Ω and 9.9 Ω. The part is supplied in tape and reel packaging (S73).

Datasheet Summary
Powered by GS/AI

The RW74 is a military-grade wirewound resistor with a silicone coating rated for temperatures up to 350 °C, featuring a ceramic core and welded construction. It has a power rating of 5.0 W at 25 °C, a resistance range of 0.1 Ω to 24.3 kΩ, and a tolerance of ±1% for the F code. The resistor measures 1.78 ± 0.062 in. in length with a diameter of 0.375 ± 0.031 in., and includes axial leads. It meets MIL-PRF-26 qualification, operates from -65 °C to +350 °C, and has a temperature coefficient of ±50 ppm/°C for resistance values between 1 Ω and 9.9 Ω. The part is supplied in tape and reel packaging (S73).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW74U1R50FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW74U1R50FS73
Wirewound Resistors 3110-RW74U1R50FS73
RS-5-69 1.5 1% RW74U1R50F S73

RS-5-69 1.5 1% RW74U1R50F S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW74U1R50FS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123603 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 22 ohms
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Resistance Range 0.0500 ohms
View Details
2 suppliers
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details