Vishay Intertechnology, Inc. Wirewound Resistors RW70UR180FB12

Description
RS-1A-300 .18 1% RW70UR180F B12
Request a Quote
Description
RS-1A-300 .18 1% RW70UR180F B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RW70 series is a military-grade wirewound resistor with a silicone coating rated for operating temperatures up to +350 °C, featuring a welded construction and ±0.1% tolerance for resistances above 1 Ω. It has a power rating of 1.0 W at 25 °C, a resistance range of 0.1 Ω to 2.74 kΩ, and a temperature coefficient of ±20 ppm/°C for 10 Ω and above. The component is axial leaded, with dimensions of 0.406 ± 0.031 inches in length, 0.437 inches in maximum lead length, 0.094 ± 0.031 inches in diameter, and 0.020 ± 0.002 inches in lead diameter. It meets MIL-PRF-26 qualification standards and has an insulation resistance of at least 1000 MΩ dry. The part is suitable for high-reliability applications and is available in bulk pack or tape/reel formats.

Datasheet Summary
Powered by GS/AI

The RW70 series is a military-grade wirewound resistor with a silicone coating rated for operating temperatures up to +350 °C, featuring a welded construction and ±0.1% tolerance for resistances above 1 Ω. It has a power rating of 1.0 W at 25 °C, a resistance range of 0.1 Ω to 2.74 kΩ, and a temperature coefficient of ±20 ppm/°C for 10 Ω and above. The component is axial leaded, with dimensions of 0.406 ± 0.031 inches in length, 0.437 inches in maximum lead length, 0.094 ± 0.031 inches in diameter, and 0.020 ± 0.002 inches in lead diameter. It meets MIL-PRF-26 qualification standards and has an insulation resistance of at least 1000 MΩ dry. The part is suitable for high-reliability applications and is available in bulk pack or tape/reel formats.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW70UR180FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW70UR180FB12
Wirewound Resistors 3110-RW70UR180FB12
RS-1A-300 .18 1% RW70UR180F B12

RS-1A-300 .18 1% RW70UR180F B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW70UR180FB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Surface Mount Resistors - 7811352P - RS Components, Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS
Resistance Range 10000 ohms
View Details
Current Sensing Shunt Precision Wire Wound Resistor (4-tab) - PVS Series - Precision Resistor Co., Inc.
Specs
Category / Application Current Sensing
View Details