Vishay Intertechnology, Inc. Wirewound Resistors RW70U80R0FB12

Description
RS-1A-300 80 1% RW70U80R0F B12
Request a Quote
Description
RS-1A-300 80 1% RW70U80R0F B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RW70 is a military-grade wirewound resistor with a silicone coating rated for operating temperatures up to +250 °C, featuring a complete welded construction and tolerance of ±0.1% for models with this designation. It has a power rating of 1.0 W at 25 °C and a resistance range from 0.499 Ω to 2.74 kΩ. The part is axial leaded, with dimensions of 10.31 mm ± 0.787 mm in length, 11.10 mm in maximum lead-to-lead distance, 2.39 mm ± 0.787 mm in diameter, and 0.508 mm ± 0.051 mm in lead diameter. It meets MIL-PRF-26 standards, has a temperature coefficient of ±20 ppm/°C for resistances of 10 Ω and above, and provides an insulation resistance of 1000 MΩ minimum when dry. The resistance value 80.0 Ω is indicated by the code 80R0, and the packaging is bulk (B12).

Datasheet Summary
Powered by GS/AI

The RW70 is a military-grade wirewound resistor with a silicone coating rated for operating temperatures up to +250 °C, featuring a complete welded construction and tolerance of ±0.1% for models with this designation. It has a power rating of 1.0 W at 25 °C and a resistance range from 0.499 Ω to 2.74 kΩ. The part is axial leaded, with dimensions of 10.31 mm ± 0.787 mm in length, 11.10 mm in maximum lead-to-lead distance, 2.39 mm ± 0.787 mm in diameter, and 0.508 mm ± 0.051 mm in lead diameter. It meets MIL-PRF-26 standards, has a temperature coefficient of ±20 ppm/°C for resistances of 10 Ω and above, and provides an insulation resistance of 1000 MΩ minimum when dry. The resistance value 80.0 Ω is indicated by the code 80R0, and the packaging is bulk (B12).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW70U80R0FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW70U80R0FB12
Wirewound Resistors 3110-RW70U80R0FB12
RS-1A-300 80 1% RW70U80R0F B12

RS-1A-300 80 1% RW70U80R0F B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW70U80R0FB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-RK73B1JTTD562JCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
4 suppliers
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details