Vishay Intertechnology, Inc. Wirewound Resistors RW70U1R54FS70

Description
RS-1A-300 1.54 1% RW70U1R54F S70
Request a Quote
Description
RS-1A-300 1.54 1% RW70U1R54F S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RW70 is a military-grade, axial-lead, wirewound resistor with a silicone coating rated for operation up to +250 °C (characteristic U), featuring a welded construction and typical resistance shift of less than 0.5%. It has a power rating of 1.0 W at 25 °C, a resistance range of 0.1 Ω to 2.74 kΩ, and a tolerance of ±0.5% for the F code variant. The resistor measures 10.31 ± 0.787 mm in length and 11.10 mm in maximum lead-to-lead distance, with 2.39 ± 0.787 mm diameter leads. It meets MIL-PRF-26 qualification, has a temperature coefficient of ±50 ppm/°C for resistance values between 1 Ω and 9.9 Ω, and an insulation resistance of 1000 MΩ minimum when dry. The part is supplied in tape/reel packaging (S70 code).

Datasheet Summary
Powered by GS/AI

The RW70 is a military-grade, axial-lead, wirewound resistor with a silicone coating rated for operation up to +250 °C (characteristic U), featuring a welded construction and typical resistance shift of less than 0.5%. It has a power rating of 1.0 W at 25 °C, a resistance range of 0.1 Ω to 2.74 kΩ, and a tolerance of ±0.5% for the F code variant. The resistor measures 10.31 ± 0.787 mm in length and 11.10 mm in maximum lead-to-lead distance, with 2.39 ± 0.787 mm diameter leads. It meets MIL-PRF-26 qualification, has a temperature coefficient of ±50 ppm/°C for resistance values between 1 Ω and 9.9 Ω, and an insulation resistance of 1000 MΩ minimum when dry. The part is supplied in tape/reel packaging (S70 code).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW70U1R54FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW70U1R54FS70
Wirewound Resistors 3110-RW70U1R54FS70
RS-1A-300 1.54 1% RW70U1R54F S70

RS-1A-300 1.54 1% RW70U1R54F S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW70U1R54FS70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123460 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1.8 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details