Vishay Intertechnology, Inc. Wirewound Resistors RW70U1R40FS73

Description
RS-1A-300 1.4 1% RW70U1R40F S73
Request a Quote
Description
RS-1A-300 1.4 1% RW70U1R40F S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RW70 is a military-grade, axial lead wirewound resistor with a silicone coating rated for operation up to +250 °C, featuring a welded construction and resistance stability within typical shifts of 0.5%. It is qualified to MIL-PRF-26, with a resistance range of 0.1 Ω to 2.74 kΩ and tolerance options including ±0.5% (designated by 'F' in the part number). It has a power rating of 1.0 W at 25 °C, a temperature coefficient of ±50 ppm/°C for resistances from 1 Ω to 9.9 Ω, and a maximum working voltage defined by (P × R)¹/². The component measures 10.31 mm ± 0.787 mm in length, 11.10 mm in diameter, and has 0.508 mm ± 0.051 mm diameter leads. Solderability complies with ANSI J-STD-002. The 'S73' suffix indicates tape/reel packaging.

Datasheet Summary
Powered by GS/AI

The RW70 is a military-grade, axial lead wirewound resistor with a silicone coating rated for operation up to +250 °C, featuring a welded construction and resistance stability within typical shifts of 0.5%. It is qualified to MIL-PRF-26, with a resistance range of 0.1 Ω to 2.74 kΩ and tolerance options including ±0.5% (designated by 'F' in the part number). It has a power rating of 1.0 W at 25 °C, a temperature coefficient of ±50 ppm/°C for resistances from 1 Ω to 9.9 Ω, and a maximum working voltage defined by (P × R)¹/². The component measures 10.31 mm ± 0.787 mm in length, 11.10 mm in diameter, and has 0.508 mm ± 0.051 mm diameter leads. Solderability complies with ANSI J-STD-002. The 'S73' suffix indicates tape/reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW70U1R40FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW70U1R40FS73
Wirewound Resistors 3110-RW70U1R40FS73
RS-1A-300 1.4 1% RW70U1R40F S73

RS-1A-300 1.4 1% RW70U1R40F S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW70U1R40FS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123460 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1.8 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1237160-S4-68RF1 - Win Source Electronics
Specs
Resistance Range 68 ohms
Tolerance 1 +/- %
Temperature Coefficient 20 ±ppm/°C
View Details
3 suppliers