Vishay Intertechnology, Inc. Wirewound Resistors RW70U1R40FS70

Description
RS-1A-300 1.4 1% RW70U1R40F S70
Request a Quote
Description
RS-1A-300 1.4 1% RW70U1R40F S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RW70 series is a military-qualified, axial-lead wirewound resistor with a silicone coating rated to 350 °C and meets MIL-PRF-26. It has a 1.0 W power rating at 25 °C, resistance range from 0.499 Ω to 2.74 kΩ, and ±0.5% tolerance. The temperature coefficient is ±50 ppm/°C for 1 Ω to 9.9 Ω values. Operating temperature is -65 °C to +350 °C. Insulation resistance is 1000 MΩ minimum dry. Dimensions are 10.31 ± 0.787 mm length, 11.10 mm max lead-to-lead, 2.39 ± 0.787 mm diameter, and 0.508 ± 0.051 mm lead diameter. Weight is 0.34 g. Packaging is tape/reel (S70).

Datasheet Summary
Powered by GS/AI

The RW70 series is a military-qualified, axial-lead wirewound resistor with a silicone coating rated to 350 °C and meets MIL-PRF-26. It has a 1.0 W power rating at 25 °C, resistance range from 0.499 Ω to 2.74 kΩ, and ±0.5% tolerance. The temperature coefficient is ±50 ppm/°C for 1 Ω to 9.9 Ω values. Operating temperature is -65 °C to +350 °C. Insulation resistance is 1000 MΩ minimum dry. Dimensions are 10.31 ± 0.787 mm length, 11.10 mm max lead-to-lead, 2.39 ± 0.787 mm diameter, and 0.508 ± 0.051 mm lead diameter. Weight is 0.34 g. Packaging is tape/reel (S70).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW70U1R40FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW70U1R40FS70
Wirewound Resistors 3110-RW70U1R40FS70
RS-1A-300 1.4 1% RW70U1R40F S70

RS-1A-300 1.4 1% RW70U1R40F S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW70U1R40FS70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
Power Rating 30 watts
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Specs
Resistance Range 0.2400 ohms
Tolerance 5 +/- %
Power Rating 0.5000 watts
View Details