Vishay Intertechnology, Inc. Wirewound Resistors RW70U1110FB12

Description
RS-1A-300 111 1% RW70U1110F B12
Request a Quote
Description
RS-1A-300 111 1% RW70U1110F B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RW70U1110FB12 is a military-grade wirewound resistor with a silicone coating, designed for high-temperature operation up to 250 °C. It has an axial lead configuration and measures 0.406 ± 0.031 inches in length, 0.437 inches in maximum diameter, and 0.020 ± 0.002 inches in lead diameter. The part is rated for 1.0 W at 25 °C and offers a resistance of 111 É, with a tolerance of ±1.0%. It meets MIL-PRF-26 qualifications, has a temperature coefficient of ±50 ppm/°C for resistances between 1 É and 9.9 É, and an insulation resistance of at least 1000 M‰ dry. The part has a maximum working voltage of approximately 33.2 V, calculated as the square root of power multiplied by resistance, and is internally welded for reliability.

Datasheet Summary
Powered by GS/AI

The RW70U1110FB12 is a military-grade wirewound resistor with a silicone coating, designed for high-temperature operation up to 250 °C. It has an axial lead configuration and measures 0.406 ± 0.031 inches in length, 0.437 inches in maximum diameter, and 0.020 ± 0.002 inches in lead diameter. The part is rated for 1.0 W at 25 °C and offers a resistance of 111 É, with a tolerance of ±1.0%. It meets MIL-PRF-26 qualifications, has a temperature coefficient of ±50 ppm/°C for resistances between 1 É and 9.9 É, and an insulation resistance of at least 1000 M‰ dry. The part has a maximum working voltage of approximately 33.2 V, calculated as the square root of power multiplied by resistance, and is internally welded for reliability.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW70U1110FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW70U1110FB12
Wirewound Resistors 3110-RW70U1110FB12
RS-1A-300 111 1% RW70U1110F B12

RS-1A-300 111 1% RW70U1110F B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW70U1110FB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123468 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 33 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details