The RW69 series is a military-grade, axial-lead wirewound resistor with a silicone coating rated for temperatures up to 350 °C, capable of handling up to 3.0 W at 25 °C. It features a ceramic core, stainless steel end caps, and copper-nickel or nickel-chrome alloy windings, with a tolerance of ±0.1 % for code B and a temperature coefficient of ±90 ppm/°C for resistances below 1 Ω. The device meets MIL-PRF-26 qualifications and has a maximum working voltage determined by (P × R)^(1/2). Dimensions are 0.500 ± 0.062 inches in length, 0.593 inches maximum overall length, 0.218 ± 0.031 inches in diameter, and 0.032 ± 0.002 inches lead diameter, weighing approximately 1.6 g. The part is supplied in bulk packaging (B12).
RS-2C-23 240 5% RW69V241 B12
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RW69V241B12 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |