The RW69 is a military-grade, axial-lead wirewound resistor with a silicone coating rated for operation up to +350 °C, qualified to MIL-PRF-26. It features a complete welded construction and a typical resistance shift of less than 0.5 % under load. The resistor has a power rating of 3.0 W at 25 °C, a resistance range of 0.1 Ω to 2.0 kΩ with tolerance of ±5 % for values of 1 Ω and above, and ±10 % below 1 Ω. Temperature coefficient is ±90 ppm/°C for resistances below 1 Ω. It measures 0.500 ± 0.062 in. in length, 0.593 in. in maximum overall length, 0.218 ± 0.031 in. in diameter, and 0.032 ± 0.002 in. in lead diameter, with a typical weight of 1.6 g. The part meets MIL-PRF-26 solderability requirements and has an insulation resistance of at least 1000 MΩ dry. The S73 suffix indicates tape and reel packaging.
RS-2C-23 1.1K 5% RW69V112 S73
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RW69V112S73 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |