Vishay Intertechnology, Inc. Wirewound Resistors RW68V641B12

Description
RS-10-39 640 5% RW68V641 B12
Request a Quote
Description
RS-10-39 640 5% RW68V641 B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RW68V641B12 is a military-grade wirewound resistor with a maximum hotspot temperature of 350 °C, rated for 11.0 W at 25 °C, and a resistance value of 641 Ω with a tolerance of ±0.1%. It features a silicone coating, complete welded construction, and meets MIL-PRF-26 standards. The resistor has an axial lead configuration with dimensions of 1.875 +0.063 -0.125 in [47.63 +1.60 -3.18 mm] in length, 1.94 in [49.28 mm] maximum length including leads, 0.344 ± 0.094 in [8.74 ± 2.39 mm] diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] lead diameter. It operates from -65 °C to +350 °C, has a temperature coefficient of ±20 ppm/°C for values above 10 Ω, and an insulation resistance of at least 1000 MΩ dry. The part is designed for high-reliability applications and is available in bulk packaging (B12).

Datasheet Summary
Powered by GS/AI

The RW68V641B12 is a military-grade wirewound resistor with a maximum hotspot temperature of 350 °C, rated for 11.0 W at 25 °C, and a resistance value of 641 Ω with a tolerance of ±0.1%. It features a silicone coating, complete welded construction, and meets MIL-PRF-26 standards. The resistor has an axial lead configuration with dimensions of 1.875 +0.063 -0.125 in [47.63 +1.60 -3.18 mm] in length, 1.94 in [49.28 mm] maximum length including leads, 0.344 ± 0.094 in [8.74 ± 2.39 mm] diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] lead diameter. It operates from -65 °C to +350 °C, has a temperature coefficient of ±20 ppm/°C for values above 10 Ω, and an insulation resistance of at least 1000 MΩ dry. The part is designed for high-reliability applications and is available in bulk packaging (B12).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW68V641B12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW68V641B12
Wirewound Resistors 3110-RW68V641B12
RS-10-39 640 5% RW68V641 B12

RS-10-39 640 5% RW68V641 B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW68V641B12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123532 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 330 ohms
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
Power Rating 30 watts
View Details
2 suppliers
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor; General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details