Vishay Intertechnology, Inc. Wirewound Resistors RW68V4R0B12

Description
RS-10-39 4 5% RW68V4R0 B12
Request a Quote
Description
RS-10-39 4 5% RW68V4R0 B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RW68V4R0B12 is a military-grade, precision wirewound resistor with a silicone coating capable of operating up to +350 °C. It features a complete welded construction and meets MIL-PRF-26 qualification. The part has a resistance value of 4.0 Ω with a tolerance of ±0.1%, as indicated by its part number coding. It is Axial Lead, with dimensions of 1.875 in length, 0.344 in diameter, and 0.040 in terminal diameter. The temperature coefficient is ±90 ppm/°C due to the resistance value being below 1 Ω, and it supports a maximum working voltage derived from the rated power of 11.0 W. It is supplied in bulk packaging (B12).

Datasheet Summary
Powered by GS/AI

The RW68V4R0B12 is a military-grade, precision wirewound resistor with a silicone coating capable of operating up to +350 °C. It features a complete welded construction and meets MIL-PRF-26 qualification. The part has a resistance value of 4.0 Ω with a tolerance of ±0.1%, as indicated by its part number coding. It is Axial Lead, with dimensions of 1.875 in length, 0.344 in diameter, and 0.040 in terminal diameter. The temperature coefficient is ±90 ppm/°C due to the resistance value being below 1 Ω, and it supports a maximum working voltage derived from the rated power of 11.0 W. It is supplied in bulk packaging (B12).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW68V4R0B12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW68V4R0B12
Wirewound Resistors 3110-RW68V4R0B12
RS-10-39 4 5% RW68V4R0 B12

RS-10-39 4 5% RW68V4R0 B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW68V4R0B12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
10W Resistor - 52-RK73B1ETTP102J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor; General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details