The RW68 is a military-grade, axially leaded wirewound resistor with a silicone coating rated for operation up to +350 °C, qualified to MIL-PRF-26. It features a ceramic core, stainless steel end caps, and 60/40 Sn/Pb coated Copperweld terminals. The part has a power rating of 11.0 W at 25 °C, a resistance range of 0.1 Ω to 20 kΩ, and a typical resistance shift of less than 0.5% under load. The temperature coefficient is ±20 ppm/°C for resistances of 10 Ω and above, ±50 ppm/°C for 1 Ω to 9.9 Ω, and ±90 ppm/°C below 1 Ω. The maximum working voltage is determined by (P × R)^1/2, and insulation resistance is 1000 MΩ minimum dry. The physical dimensions are 1.875 +0.063 -0.125 inch in length, 1.94 inch in diameter, with lead spacing of 0.344 ± 0.094 inch. Tolerance options include ±0.1%, ±0.5%, and ±1%, subject to MIL-PRF-26 specifications.
RS-10-39 4.5K 5% RW68V452 S73
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RW68V452S73 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |