Vishay Intertechnology, Inc. Wirewound Resistors RW67V3R6B12

Description
RS-5-70 3.6 5% RW67V3R6 B12
Request a Quote
Description
RS-5-70 3.6 5% RW67V3R6 B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RW67V3R6B12 is a military-grade wirewound resistor with a silicone coating, designed for high-temperature operation up to 350 °C and rated for 6.5 W at 25 °C. It has a resistance value of 3.6 Ω with a tolerance of ±0.1 %, an axial lead configuration, and measures 1.875 in length, 0.344 in diameter, and 0.040 in lead diameter. The resistor meets MIL-PRF-26 qualifications, with a temperature coefficient of ±90 ppm/°C due to its resistance being below 1 Ω, and operates from -65 °C to +350 °C. Its insulation resistance is at least 1000 MΩ dry and 100 MΩ after moisture testing. The part is bulk packed as indicated by the B12 suffix.

Datasheet Summary
Powered by GS/AI

The RW67V3R6B12 is a military-grade wirewound resistor with a silicone coating, designed for high-temperature operation up to 350 °C and rated for 6.5 W at 25 °C. It has a resistance value of 3.6 Ω with a tolerance of ±0.1 %, an axial lead configuration, and measures 1.875 in length, 0.344 in diameter, and 0.040 in lead diameter. The resistor meets MIL-PRF-26 qualifications, with a temperature coefficient of ±90 ppm/°C due to its resistance being below 1 Ω, and operates from -65 °C to +350 °C. Its insulation resistance is at least 1000 MΩ dry and 100 MΩ after moisture testing. The part is bulk packed as indicated by the B12 suffix.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW67V3R6B12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW67V3R6B12
Wirewound Resistors 3110-RW67V3R6B12
RS-5-70 3.6 5% RW67V3R6 B12

RS-5-70 3.6 5% RW67V3R6 B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW67V3R6B12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

SMD Resistor - 52-RK73H1HTQTC1500F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Surface Mount Resistors - 7811352P - RS Components, Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS
Resistance Range 10000 ohms
View Details
Chassis Mount Resistors - 696-1497-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging Axial, Box
Features Non-Inductive; Fireproof Case
View Details
2 suppliers