Vishay Intertechnology, Inc. Wirewound Resistors RW67V181B12

Description
RS-5-70 180 5% RW67V181 B12
Request a Quote
Description
RS-5-70 180 5% RW67V181 B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RW67V181B12 is a military-grade wirewound resistor with a maximum hotspot temperature of 350 °C, rated for 6.5 W at 25 °C, and a resistance of 180 Ω with a tolerance of ±0.1%. It features a silicone coating, welded construction, and axial leads. Dimensions are 1.78 ± 0.062 inches in length, 0.375 ± 0.031 inches in diameter, and 0.040 ± 0.002 inches for lead diameter. The resistor meets MIL-PRF-26 qualifications, has an operating temperature range of -65 °C to +350 °C, and maintains stability with a typical resistance shift of less than 0.5%. It is packaged in bulk (B12 code).

Datasheet Summary
Powered by GS/AI

The RW67V181B12 is a military-grade wirewound resistor with a maximum hotspot temperature of 350 °C, rated for 6.5 W at 25 °C, and a resistance of 180 Ω with a tolerance of ±0.1%. It features a silicone coating, welded construction, and axial leads. Dimensions are 1.78 ± 0.062 inches in length, 0.375 ± 0.031 inches in diameter, and 0.040 ± 0.002 inches for lead diameter. The resistor meets MIL-PRF-26 qualifications, has an operating temperature range of -65 °C to +350 °C, and maintains stability with a typical resistance shift of less than 0.5%. It is packaged in bulk (B12 code).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW67V181B12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW67V181B12
Wirewound Resistors 3110-RW67V181B12
RS-5-70 180 5% RW67V181 B12

RS-5-70 180 5% RW67V181 B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW67V181B12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123596 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1000 ohms
View Details
Surface Mount Resistors - 6318098 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; Aec-q200
View Details
5 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details