Vishay Precision Group Surface Mount Thin Film Resistor, Rv Series, 9.76 Kohm, 200 Mw, 0.1%, 50 V Rohs Compliant Vishay RV0805Y9761BNT

Description
Surface Mount Thin Film Resistor, RV Series, 9.76 kohm, 200 mW, - 0.1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, RV Series, 9.76 kohm, 200 mW, - 0.1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Rv Series, 9.76 Kohm, 200 Mw, 0.1%, 50 V Rohs Compliant Vishay - 06X6953 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rv Series, 9.76 Kohm, 200 Mw, 0.1%, 50 V Rohs Compliant Vishay
06X6953
Surface Mount Thin Film Resistor, Rv Series, 9.76 Kohm, 200 Mw, 0.1%, 50 V Rohs Compliant Vishay 06X6953
Surface Mount Thin Film Resistor, RV Series, 9.76 kohm, 200 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RV Series, 9.76 kohm, 200 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Rv Series, 9.76 Kohm, 200 Mw, 0.1%, 50 V Vishay - 43P9391 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rv Series, 9.76 Kohm, 200 Mw, 0.1%, 50 V Vishay
43P9391
Surface Mount Thin Film Resistor, Rv Series, 9.76 Kohm, 200 Mw, 0.1%, 50 V Vishay 43P9391
Surface Mount Thin Film Resistor, RV Series, 9.76 kohm, 200 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, RV Series, 9.76 kohm, 200 mW, - 0.1%, 50 V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 06X6953 43P9391
Product Name Surface Mount Thin Film Resistor, Rv Series, 9.76 Kohm, 200 Mw, 0.1%, 50 V Rohs Compliant Vishay Surface Mount Thin Film Resistor, Rv Series, 9.76 Kohm, 200 Mw, 0.1%, 50 V Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 274000 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1363292 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details