Vishay Precision Group Surface Mount Thin Film Resistor, Rv Series, 12.4 Kohm, 200 Mw, 0.1%, 50 V Rohs Compliant Vishay RV0805Y1242BNT

Description
Surface Mount Thin Film Resistor, RV Series, 12.4 kohm, 200 mW, - 0.1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, RV Series, 12.4 kohm, 200 mW, - 0.1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Rv Series, 12.4 Kohm, 200 Mw, 0.1%, 50 V Rohs Compliant Vishay - 06X6949 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rv Series, 12.4 Kohm, 200 Mw, 0.1%, 50 V Rohs Compliant Vishay
06X6949
Surface Mount Thin Film Resistor, Rv Series, 12.4 Kohm, 200 Mw, 0.1%, 50 V Rohs Compliant Vishay 06X6949
Surface Mount Thin Film Resistor, RV Series, 12.4 kohm, 200 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RV Series, 12.4 kohm, 200 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06X6949
Product Name Surface Mount Thin Film Resistor, Rv Series, 12.4 Kohm, 200 Mw, 0.1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers