Vishay Precision Group Surface Mount Thin Film Resistor, Rv Series, 6.19 Kohm, 125 Mw, 0.1%, 50 V Rohs Compliant Vishay RV0603E6191BNT

Description
Surface Mount Thin Film Resistor, RV Series, 6.19 kohm, 125 mW, - 0.1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, RV Series, 6.19 kohm, 125 mW, - 0.1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Rv Series, 6.19 Kohm, 125 Mw, 0.1%, 50 V Rohs Compliant Vishay - 06X6939 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rv Series, 6.19 Kohm, 125 Mw, 0.1%, 50 V Rohs Compliant Vishay
06X6939
Surface Mount Thin Film Resistor, Rv Series, 6.19 Kohm, 125 Mw, 0.1%, 50 V Rohs Compliant Vishay 06X6939
Surface Mount Thin Film Resistor, RV Series, 6.19 kohm, 125 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RV Series, 6.19 kohm, 125 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06X6939
Product Name Surface Mount Thin Film Resistor, Rv Series, 6.19 Kohm, 125 Mw, 0.1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39.2 ohms
View Details
2 suppliers
Through Hole Resistors - 1445549 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers