Vishay Precision Group Chip Resistor - Surface Mount RV0603E2211BNT

Description
Chip Resistor
Request a Quote Datasheet
Description
Chip Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 716-RV0603E2211BNTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-RV0603E2211BNTTR-ND
Chip Resistor - Surface Mount 716-RV0603E2211BNTTR-ND
Chip Resistor

Chip Resistor

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rv Series, 2.21 Kohm, 125 Mw, 0.1%, 50 V Rohs Compliant Vishay - 06X6936 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rv Series, 2.21 Kohm, 125 Mw, 0.1%, 50 V Rohs Compliant Vishay
06X6936
Surface Mount Thin Film Resistor, Rv Series, 2.21 Kohm, 125 Mw, 0.1%, 50 V Rohs Compliant Vishay 06X6936
Surface Mount Thin Film Resistor, RV Series, 2.21 kohm, 125 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RV Series, 2.21 kohm, 125 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Rv Series, 2.21 Kohm, 125 Mw, 0.1%, 50 V Vishay - 43P8723 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rv Series, 2.21 Kohm, 125 Mw, 0.1%, 50 V Vishay
43P8723
Surface Mount Thin Film Resistor, Rv Series, 2.21 Kohm, 125 Mw, 0.1%, 50 V Vishay 43P8723
Surface Mount Thin Film Resistor, RV Series, 2.21 kohm, 125 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, RV Series, 2.21 kohm, 125 mW, - 0.1%, 50 V

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-RV0603E2211BNTTR-ND 06X6936 43P8723
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rv Series, 2.21 Kohm, 125 Mw, 0.1%, 50 V Rohs Compliant Vishay Surface Mount Thin Film Resistor, Rv Series, 2.21 Kohm, 125 Mw, 0.1%, 50 V Vishay
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176093-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 19600 ohms
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details