Vishay Precision Group Surface Mount Thin Film Resistor, Rv Series, 100 Ohm, 125 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Vishay RV0603E1000FNT

Description
Surface Mount Thin Film Resistor, RV Series, 100 ohm, 125 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, RV Series, 100 ohm, 125 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Rv Series, 100 Ohm, 125 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Vishay - 06X6932 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rv Series, 100 Ohm, 125 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Vishay
06X6932
Surface Mount Thin Film Resistor, Rv Series, 100 Ohm, 125 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Vishay 06X6932
Surface Mount Thin Film Resistor, RV Series, 100 ohm, 125 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RV Series, 100 ohm, 125 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06X6932
Product Name Surface Mount Thin Film Resistor, Rv Series, 100 Ohm, 125 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details