Vishay Precision Group Through Hole Resistors RTO020F68000JTE3

Description
Vishay RTO020F68000JTE3 Resistor
Request a Quote Datasheet
Description
Vishay RTO020F68000JTE3 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7890954 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7890954
Through Hole Resistors 7890954
Vishay RTO020F68000JTE3 Resistor

Vishay RTO020F68000JTE3 Resistor

Supplier's Site
Through Hole Resistors - 7890954P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7890954P
Through Hole Resistors 7890954P
Vishay RTO020F68000JTE3 Resistor

Vishay RTO020F68000JTE3 Resistor

Supplier's Site
Through Hole Resistors - 1678817 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1678817
Through Hole Resistors 1678817
Vishay RTO020F68000JTE3 Resistor

Vishay RTO020F68000JTE3 Resistor

Supplier's Site
Through Hole Resistors - 716-RTO020F68000JTE3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RTO020F68000JTE3-ND
Through Hole Resistors 716-RTO020F68000JTE3-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Res, Thick Film, 6K8, 5%, 20W, To-220; Resistance Vishay - 70M2361 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K8, 5%, 20W, To-220; Resistance Vishay
70M2361
Res, Thick Film, 6K8, 5%, 20W, To-220; Resistance Vishay 70M2361
RES, THICK FILM, 6K8, 5%, 20W, TO-220; Resistance:6.8kohm; Product Range:RTO 20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 6K8, 5%, 20W, TO-220; Resistance:6.8kohm; Product Range:RTO 20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7890954 7890954P 716-RTO020F68000JTE3-ND 70M2361
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, Thick Film, 6K8, 5%, 20W, To-220; Resistance Vishay
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging ThroughHole; To-220 ThroughHole TO-220
Standards and Certifications RoHS RoHS RoHS
Resistance Range 6800 ohms 6800 ohms
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details