Vishay Precision Group Through Hole Resistors RTO020F50001JTE3

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RTO020F50001JTE3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RTO020F50001JTE3-ND
Through Hole Resistors 716-RTO020F50001JTE3-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Thick Film Resistor Power, 50Kohm, 20W, 5%; Resistance Vishay - 70M2342 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 50Kohm, 20W, 5%; Resistance Vishay
70M2342
Thick Film Resistor Power, 50Kohm, 20W, 5%; Resistance Vishay 70M2342
THICK FILM RESISTOR POWER, 50KOHM, 20W, 5%; Resistance:50kohm; Product Range:RTO Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 50KOHM, 20W, 5%; Resistance:50kohm; Product Range:RTO Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RTO020F50001JTE3-ND 70M2342
Product Name Through Hole Resistors Thick Film Resistor Power, 50Kohm, 20W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 50000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers