Vishay Precision Group 20W TO220 Resistor RTO020F27000JTE3

Description
RES 2.7K OHM 20W 5% TO220 Product overview: RTO020F27000JTE3 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO020F27000JTE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 2.7K OHM 20W 5% TO220 Product overview: RTO020F27000JTE3 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO020F27000JTE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20W TO220 Resistor - 53-RTO020F27000JTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20W TO220 Resistor
53-RTO020F27000JTE3
20W TO220 Resistor 53-RTO020F27000JTE3
RES 2.7K OHM 20W 5% TO220 Product overview: RTO020F27000JTE3 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO020F27000JTE3 can be used for catalog matching and distributor lookup.

RES 2.7K OHM 20W 5% TO220 Product overview: RTO020F27000JTE3 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO020F27000JTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - RT20J-2.7K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RT20J-2.7K-ND
Through Hole Resistors RT20J-2.7K-ND
2.7 kOhms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

2.7 kOhms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Res, Thick Film, 2K7, 5%, 20W, To-220; Resistance Vishay - 70M2294 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K7, 5%, 20W, To-220; Resistance Vishay
70M2294
Res, Thick Film, 2K7, 5%, 20W, To-220; Resistance Vishay 70M2294
RES, THICK FILM, 2K7, 5%, 20W, TO-220; Resistance:2.7kohm; Product Range:RTO 20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 2K7, 5%, 20W, TO-220; Resistance:2.7kohm; Product Range:RTO 20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-RTO020F27000JTE3 RT20J-2.7K-ND 70M2294
Product Name 20W TO220 Resistor Through Hole Resistors Res, Thick Film, 2K7, 5%, 20W, To-220; Resistance Vishay
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2 TO-220-2 TO-220
Resistance Range 2700 ohms 2700 ohms
Operating DC Voltage 250 volts 500 volts
Operating AC Voltage 250 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4.7 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details