Vishay Precision Group Through Hole Resistors RTO020F220R0JTE3

Description
220 Ohms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
220 Ohms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RT20J-220-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RT20J-220-ND
Through Hole Resistors RT20J-220-ND
220 Ohms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

220 Ohms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
220 Ohm 20W TO-220 Resistor - 53-RTO020F220R0JTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220 Ohm 20W TO-220 Resistor
53-RTO020F220R0JTE3
220 Ohm 20W TO-220 Resistor 53-RTO020F220R0JTE3
Res Thick Film 220 Ohm 5% 20W ±150ppm/°C Molded TO-220 RDL Tube Product overview: RTO020F220R0JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 Ohm, 20W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 Ohm, 20W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO020F220R0JTE3 can be used for catalog matching and distributor lookup.

Res Thick Film 220 Ohm 5% 20W ±150ppm/°C Molded TO-220 RDL Tube Product overview: RTO020F220R0JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 Ohm, 20W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 Ohm, 20W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO020F220R0JTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistor Power, 220 Ohm, 20W, 5%; Resistance Vishay - 70M2281 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 220 Ohm, 20W, 5%; Resistance Vishay
70M2281
Thick Film Resistor Power, 220 Ohm, 20W, 5%; Resistance Vishay 70M2281
THICK FILM RESISTOR POWER, 220 OHM, 20W, 5%; Resistance:220ohm; Product Range:RTO Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 220 OHM, 20W, 5%; Resistance:220ohm; Product Range:RTO Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT20J-220-ND 53-RTO020F220R0JTE3 70M2281
Product Name Through Hole Resistors 220 Ohm 20W TO-220 Resistor Thick Film Resistor Power, 220 Ohm, 20W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging TO-220-2 TO-220 TO-220
Resistance Range 220 ohms 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1260433 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details