Vishay Precision Group Through Hole Resistors RTO020F12R00JTE3

Description
12 Ohms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
12 Ohms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RT20J-12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RT20J-12-ND
Through Hole Resistors RT20J-12-ND
12 Ohms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

12 Ohms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Through Hole Resistors - 7890932 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7890932
Through Hole Resistors 7890932
Vishay RTO020F12R00JTE3 Resistor

Vishay RTO020F12R00JTE3 Resistor

Supplier's Site
Through Hole Resistors - 7890932P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7890932P
Through Hole Resistors 7890932P
Vishay RTO020F12R00JTE3 Resistor

Vishay RTO020F12R00JTE3 Resistor

Supplier's Site
Through Hole Resistors - 1678811 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1678811
Through Hole Resistors 1678811
Vishay RTO020F12R00JTE3 Resistor

Vishay RTO020F12R00JTE3 Resistor

Supplier's Site
12 Ohm 20W TO-220 Resistor - 53-RTO020F12R00JTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12 Ohm 20W TO-220 Resistor
53-RTO020F12R00JTE3
12 Ohm 20W TO-220 Resistor 53-RTO020F12R00JTE3
Res Thick Film 12 Ohm 5% 20W ±150ppm/°C Molded TO-220 RDL Tube Product overview: RTO020F12R00JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 Ohm, 20W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12 Ohm, 20W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO020F12R00JTE3 can be used for catalog matching and distributor lookup.

Res Thick Film 12 Ohm 5% 20W ±150ppm/°C Molded TO-220 RDL Tube Product overview: RTO020F12R00JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 Ohm, 20W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12 Ohm, 20W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO020F12R00JTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 12R, 5%, 20W, To-220; Resistance Vishay - 70M2237 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12R, 5%, 20W, To-220; Resistance Vishay
70M2237
Res, Thick Film, 12R, 5%, 20W, To-220; Resistance Vishay 70M2237
RES, THICK FILM, 12R, 5%, 20W, TO-220; Resistance:12ohm; Product Range:RTO 20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 12R, 5%, 20W, TO-220; Resistance:12ohm; Product Range:RTO 20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

Supplier's Site
RES 12 OHM 20W 5% TO220 - 875-RTO020F12R00JTE3 - Utmel Electronic Limited
Hong Kong, China
RES 12 OHM 20W 5% TO220
875-RTO020F12R00JTE3
RES 12 OHM 20W 5% TO220 875-RTO020F12R00JTE3
RES 12 OHM 20W 5% TO220

RES 12 OHM 20W 5% TO220

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number RT20J-12-ND 7890932 7890932P 53-RTO020F12R00JTE3 70M2237 875-RTO020F12R00JTE3
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors 12 Ohm 20W TO-220 Resistor Res, Thick Film, 12R, 5%, 20W, To-220; Resistance Vishay RES 12 OHM 20W 5% TO220
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging TO-220-2 ThroughHole; To-220 ThroughHole TO-220 TO-220 ThroughHole; Radial Leads; THROUGH HOLE MOUNT
Resistance Range 12 ohms 12 ohms 12 ohms 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614591-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4300 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers