Vishay Precision Group RES 10 OHM 20W 5% TO-220 RTO020F10R00JTE3

Description
RES 10ohm 20W 5% TO-220
Request a Quote Datasheet
Description
RES 10ohm 20W 5% TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 20W 5% TO-220 - RTO020F10R00JTE3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 20W 5% TO-220
RTO020F10R00JTE3
RES 10 OHM 20W 5% TO-220 RTO020F10R00JTE3
RES 10ohm 20W 5% TO-220

RES 10ohm 20W 5% TO-220

Supplier's Site
Through Hole Resistors - RT20J-10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RT20J-10-ND
Through Hole Resistors RT20J-10-ND
10 Ohms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

10 Ohms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
10 Ohm 20W TO-220 Resistor - 53-RTO020F10R00JTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 Ohm 20W TO-220 Resistor
53-RTO020F10R00JTE3
10 Ohm 20W TO-220 Resistor 53-RTO020F10R00JTE3
Res Thick Film 10 Ohm 5% 20W ±150ppm/°C Molded TO-220 RDL Tube Product overview: RTO020F10R00JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 20W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 20W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO020F10R00JTE3 can be used for catalog matching and distributor lookup.

Res Thick Film 10 Ohm 5% 20W ±150ppm/°C Molded TO-220 RDL Tube Product overview: RTO020F10R00JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 20W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 20W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO020F10R00JTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 7891232P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7891232P
Through Hole Resistors 7891232P
Vishay RTO020F10R00JTE3 Resistor

Vishay RTO020F10R00JTE3 Resistor

Supplier's Site
Through Hole Resistors - 7891232 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7891232
Through Hole Resistors 7891232
Vishay RTO020F10R00JTE3 Resistor

Vishay RTO020F10R00JTE3 Resistor

Supplier's Site
Through Hole Resistors - 1678819 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1678819
Through Hole Resistors 1678819
Vishay RTO020F10R00JTE3 Resistor

Vishay RTO020F10R00JTE3 Resistor

Supplier's Site
10Ω 20W ±150ppm/℃ ±5% -55℃~+155℃ TO-220 Through Hole Resistors ROHS - 17930-RTO020F10R00JTE3 - Utmel Electronic Limited
Hong Kong, China
10Ω 20W ±150ppm/℃ ±5% -55℃~+155℃ TO-220 Through Hole Resistors ROHS
17930-RTO020F10R00JTE3
10Ω 20W ±150ppm/℃ ±5% -55℃~+155℃ TO-220 Through Hole Resistors ROHS 17930-RTO020F10R00JTE3
10Ω 20W ±150ppm/℃ ±5% -55℃~+155℃ TO-220 Through Hole Resistors ROHS

10Ω 20W ±150ppm/℃ ±5% -55℃~+155℃ TO-220 Through Hole Resistors ROHS

Supplier's Site
Thick Film Resistor Power, 10 Ohm, 20W, 5%; Resistance Vishay - 70M2218 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 10 Ohm, 20W, 5%; Resistance Vishay
70M2218
Thick Film Resistor Power, 10 Ohm, 20W, 5%; Resistance Vishay 70M2218
THICK FILM RESISTOR POWER, 10 OHM, 20W, 5%; Resistance:10ohm; Product Range:RTO Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film; Qualification:-RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 10 OHM, 20W, 5%; Resistance:10ohm; Product Range:RTO Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number RTO020F10R00JTE3 RT20J-10-ND 53-RTO020F10R00JTE3 7891232P 7891232 17930-RTO020F10R00JTE3 70M2218
Product Name RES 10 OHM 20W 5% TO-220 Through Hole Resistors 10 Ohm 20W TO-220 Resistor Through Hole Resistors Through Hole Resistors 10Ω 20W ±150ppm/℃ ±5% -55℃~+155℃ TO-220 Through Hole Resistors ROHS Thick Film Resistor Power, 10 Ohm, 20W, 5%; Resistance Vishay
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 20 watts 20 watts 20 watts 20 watts 20 watts
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details