Vishay Precision Group Adjustable Power Resistor RSSD25138CR100MB00

Description
"100 mOhms 140W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 5.433"" (138.00mm) Length"
Request a Quote Datasheet
Description
"100 mOhms 140W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 5.433"" (138.00mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - 716-RSSD25138CR100MB00-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
716-RSSD25138CR100MB00-ND
Adjustable Power Resistor 716-RSSD25138CR100MB00-ND
"100 mOhms 140W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 5.433"" (138.00mm) Length"

"100 mOhms 140W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 5.433"" (138.00mm) Length"

Buy Now Datasheet
Adjustable Power Resistor - RSSD25138CR100MB00 - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
RSSD25138CR100MB00
Adjustable Power Resistor RSSD25138CR100MB00
ADJ PWR RES 100M OHM 140W CHAS

ADJ PWR RES 100M OHM 140W CHAS

Supplier's Site Datasheet
Rssd 25X138 Cs U1 20% Bo4Na E / Box Vishay - 70M1700 - Newark, An Avnet Company
Chicago, IL, United States
Rssd 25X138 Cs U1 20% Bo4Na E / Box Vishay
70M1700
Rssd 25X138 Cs U1 20% Bo4Na E / Box Vishay 70M1700
RSSD 25X138 CS U1 20% BO4NA e / BOX

RSSD 25X138 CS U1 20% BO4NA e / BOX

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Power Resistors Resistors
Product Number 716-RSSD25138CR100MB00-ND RSSD25138CR100MB00 70M1700
Product Name Adjustable Power Resistor Adjustable Power Resistor Rssd 25X138 Cs U1 20% Bo4Na E / Box Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details