Vishay Precision Group Adjustable Power Resistor RSSD20117A4R70KB00

Description
"4.7 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.866"" OD, 0.496"" ID (22.00mm x 12.60mm) 4.606"" (117.00mm) Length"
Request a Quote Datasheet
Description
"4.7 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.866"" OD, 0.496"" ID (22.00mm x 12.60mm) 4.606"" (117.00mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - 716-RSSD20117A4R70KB00-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
716-RSSD20117A4R70KB00-ND
Adjustable Power Resistor 716-RSSD20117A4R70KB00-ND
"4.7 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.866"" OD, 0.496"" ID (22.00mm x 12.60mm) 4.606"" (117.00mm) Length"

"4.7 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.866"" OD, 0.496"" ID (22.00mm x 12.60mm) 4.606"" (117.00mm) Length"

Buy Now Datasheet
Rssd 20X117 An 4U7 10% Bo20Na E / Box Vishay - 70M1649 - Newark, An Avnet Company
Chicago, IL, United States
Rssd 20X117 An 4U7 10% Bo20Na E / Box Vishay
70M1649
Rssd 20X117 An 4U7 10% Bo20Na E / Box Vishay 70M1649
RSSD 20X117 AN 4U7 10% BO20NA e / BOX

RSSD 20X117 AN 4U7 10% BO20NA e / BOX

Supplier's Site
Adjustable Power Resistor - RSSD20117A4R70KB00 - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
RSSD20117A4R70KB00
Adjustable Power Resistor RSSD20117A4R70KB00
ADJ PWR RES 4.7 OHM 100W CHAS MT

ADJ PWR RES 4.7 OHM 100W CHAS MT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Power Resistors
Product Number 716-RSSD20117A4R70KB00-ND 70M1649 RSSD20117A4R70KB00
Product Name Adjustable Power Resistor Rssd 20X117 An 4U7 10% Bo20Na E / Box Vishay Adjustable Power Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details