"43 Ohms 42W Slide Adjustable Power Resistor Chassis Mount 0.571"" OD, 0.264"" ID (14.50mm x 6.70mm) 2.756"" (70.00mm) Length"
ADJ PWR RES 43 OHM 42W CHAS MT
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Power Resistors |
| Product Number | 716-RSSD13X70A43R0JB19-ND | RSSD13X70A43R0JB19 |
| Product Name | Adjustable Power Resistor | Adjustable Power Resistor |
| Configuration | Single Resistor | |
| Category / Application | General Use | Power Applications |
| Mounting / Packaging | Bolt-on Chassis; Radial, 3 Lead, Tubular | Chassis Mount |