Vishay Precision Group Wirewound Resistors - Chassis Mount RSO 30X250 CS U22 10% BO2NA e RSO30250CR220KB00

Description
Wirewound Resistors - Chassis Mount RSO 30X250 CS U22 10% BO2NA e
Request a Quote
Description
Wirewound Resistors - Chassis Mount RSO 30X250 CS U22 10% BO2NA e
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount RSO 30X250 CS U22 10% BO2NA e - RSO30250CR220KB00 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount RSO 30X250 CS U22 10% BO2NA e
RSO30250CR220KB00
Wirewound Resistors - Chassis Mount RSO 30X250 CS U22 10% BO2NA e RSO30250CR220KB00
Wirewound Resistors - Chassis Mount RSO 30X250 CS U22 10% BO2NA e

Wirewound Resistors - Chassis Mount RSO 30X250 CS U22 10% BO2NA e

Supplier's Site
Rso 30X250 Cs U22 10% Bo2Na E / Box Vishay - 70M1327 - Newark, An Avnet Company
Chicago, IL, United States
Rso 30X250 Cs U22 10% Bo2Na E / Box Vishay
70M1327
Rso 30X250 Cs U22 10% Bo2Na E / Box Vishay 70M1327
RSO 30X250 CS U22 10% BO2NA e / BOX

RSO 30X250 CS U22 10% BO2NA e / BOX

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RSO30250CR220KB00 70M1327
Product Name Wirewound Resistors - Chassis Mount RSO 30X250 CS U22 10% BO2NA e Rso 30X250 Cs U22 10% Bo2Na E / Box Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details