Vishay Precision Group Wirewound Resistors - Chassis Mount RSO 30X250 CS 3U 5% BO4NA e RSO30250C3R00JB00

Description
Wirewound Resistors - Chassis Mount RSO 30X250 CS 3U 5% BO4NA e
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount RSO 30X250 CS 3U 5% BO4NA e
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount RSO 30X250 CS 3U 5% BO4NA e - RSO30250C3R00JB00 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount RSO 30X250 CS 3U 5% BO4NA e
RSO30250C3R00JB00
Wirewound Resistors - Chassis Mount RSO 30X250 CS 3U 5% BO4NA e RSO30250C3R00JB00
Wirewound Resistors - Chassis Mount RSO 30X250 CS 3U 5% BO4NA e

Wirewound Resistors - Chassis Mount RSO 30X250 CS 3U 5% BO4NA e

Supplier's Site
Chassis Mount Resistors - RSO30250C3R00JB00 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RSO30250C3R00JB00
Chassis Mount Resistors RSO30250C3R00JB00
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet
Rso 30X250 Cs 3U 5% Bo4Na E / Box Vishay - 70M1359 - Newark, An Avnet Company
Chicago, IL, United States
Rso 30X250 Cs 3U 5% Bo4Na E / Box Vishay
70M1359
Rso 30X250 Cs 3U 5% Bo4Na E / Box Vishay 70M1359
RSO 30X250 CS 3U 5% BO4NA e / BOX

RSO 30X250 CS 3U 5% BO4NA e / BOX

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RSO30250C3R00JB00 RSO30250C3R00JB00 70M1359
Product Name Wirewound Resistors - Chassis Mount RSO 30X250 CS 3U 5% BO4NA e Chassis Mount Resistors Rso 30X250 Cs 3U 5% Bo4Na E / Box Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details