Vishay Precision Group Wirewound Resistors - Chassis Mount RSO 30X250 AN 9U1 5% BO3 e RSO30250A9R10JB03

Description
Wirewound Resistors - Chassis Mount RSO 30X250 AN 9U1 5% BO3 e
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount RSO 30X250 AN 9U1 5% BO3 e
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount RSO 30X250 AN 9U1 5% BO3 e - RSO30250A9R10JB03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount RSO 30X250 AN 9U1 5% BO3 e
RSO30250A9R10JB03
Wirewound Resistors - Chassis Mount RSO 30X250 AN 9U1 5% BO3 e RSO30250A9R10JB03
Wirewound Resistors - Chassis Mount RSO 30X250 AN 9U1 5% BO3 e

Wirewound Resistors - Chassis Mount RSO 30X250 AN 9U1 5% BO3 e

Supplier's Site
Rso 30X250 An 9U1 5% Bo3 E / Box Vishay - 09N2711 - Newark, An Avnet Company
Chicago, IL, United States
Rso 30X250 An 9U1 5% Bo3 E / Box Vishay
09N2711
Rso 30X250 An 9U1 5% Bo3 E / Box Vishay 09N2711
RSO 30X250 AN 9U1 5% BO3 e / BOX

RSO 30X250 AN 9U1 5% BO3 e / BOX

Supplier's Site
Chassis Mount Resistors - RSO30250A9R10JB03 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RSO30250A9R10JB03
Chassis Mount Resistors RSO30250A9R10JB03
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RSO30250A9R10JB03 09N2711 RSO30250A9R10JB03
Product Name Wirewound Resistors - Chassis Mount RSO 30X250 AN 9U1 5% BO3 e Rso 30X250 An 9U1 5% Bo3 E / Box Vishay Chassis Mount Resistors
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details