Vishay Precision Group Wirewound Resistors - Chassis Mount RSO 30X250 AN 33U 5% BO6 e RSO30250A33R0JB06

Description
Wirewound Resistors - Chassis Mount RSO 30X250 AN 33U 5% BO6 e
Request a Quote
Description
Wirewound Resistors - Chassis Mount RSO 30X250 AN 33U 5% BO6 e
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount RSO 30X250 AN 33U 5% BO6 e - RSO30250A33R0JB06 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount RSO 30X250 AN 33U 5% BO6 e
RSO30250A33R0JB06
Wirewound Resistors - Chassis Mount RSO 30X250 AN 33U 5% BO6 e RSO30250A33R0JB06
Wirewound Resistors - Chassis Mount RSO 30X250 AN 33U 5% BO6 e

Wirewound Resistors - Chassis Mount RSO 30X250 AN 33U 5% BO6 e

Supplier's Site
Rso 30X250 An 33U 5% Bo6 E / Box Vishay - 70M1314 - Newark, An Avnet Company
Chicago, IL, United States
Rso 30X250 An 33U 5% Bo6 E / Box Vishay
70M1314
Rso 30X250 An 33U 5% Bo6 E / Box Vishay 70M1314
RSO 30X250 AN 33U 5% BO6 e / BOX

RSO 30X250 AN 33U 5% BO6 e / BOX

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RSO30250A33R0JB06 70M1314
Product Name Wirewound Resistors - Chassis Mount RSO 30X250 AN 33U 5% BO6 e Rso 30X250 An 33U 5% Bo6 E / Box Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 4-2176470-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details