Vishay Precision Group Wirewound Resistors - Chassis Mount RSO 25X168 CS U1 10% BO2 e RSO25168CR100KB02

Description
Wirewound Resistors - Chassis Mount RSO 25X168 CS U1 10% BO2 e
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount RSO 25X168 CS U1 10% BO2 e
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount RSO 25X168 CS U1 10% BO2 e - RSO25168CR100KB02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount RSO 25X168 CS U1 10% BO2 e
RSO25168CR100KB02
Wirewound Resistors - Chassis Mount RSO 25X168 CS U1 10% BO2 e RSO25168CR100KB02
Wirewound Resistors - Chassis Mount RSO 25X168 CS U1 10% BO2 e

Wirewound Resistors - Chassis Mount RSO 25X168 CS U1 10% BO2 e

Supplier's Site
Chassis Mount Resistors - RSO25168CR100KB02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RSO25168CR100KB02
Chassis Mount Resistors RSO25168CR100KB02
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet
Rso 25X168 Cs U1 10% Bo2 E / Box Vishay - 70M1265 - Newark, An Avnet Company
Chicago, IL, United States
Rso 25X168 Cs U1 10% Bo2 E / Box Vishay
70M1265
Rso 25X168 Cs U1 10% Bo2 E / Box Vishay 70M1265
RSO 25X168 CS U1 10% BO2 e / BOX

RSO 25X168 CS U1 10% BO2 e / BOX

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RSO25168CR100KB02 RSO25168CR100KB02 70M1265
Product Name Wirewound Resistors - Chassis Mount RSO 25X168 CS U1 10% BO2 e Chassis Mount Resistors Rso 25X168 Cs U1 10% Bo2 E / Box Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details