Vishay Precision Group Chassis Mount Resistors RSO25168AR100KB03

Description
Wirewound Power Resistor 0R1 10% 200W
Request a Quote Datasheet
Description
Wirewound Power Resistor 0R1 10% 200W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 7887882 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7887882
Chassis Mount Resistors 7887882
Wirewound Power Resistor 0R1 10% 200W

Wirewound Power Resistor 0R1 10% 200W

Supplier's Site
Vishay/DaleWirewound Resistors - Chassis Mount RSO 25X168 AN U1 10% BO3 e - RSO25168AR100KB03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleWirewound Resistors - Chassis Mount RSO 25X168 AN U1 10% BO3 e
RSO25168AR100KB03
Vishay/DaleWirewound Resistors - Chassis Mount RSO 25X168 AN U1 10% BO3 e RSO25168AR100KB03
Vishay/DaleWirewound Resistors - Chassis Mount RSO 25X168 AN U1 10% BO3 e

Vishay/DaleWirewound Resistors - Chassis Mount RSO 25X168 AN U1 10% BO3 e

Supplier's Site
Rso 25X168 An U1 10% Bo3 E / Box Vishay - 70M1238 - Newark, An Avnet Company
Chicago, IL, United States
Rso 25X168 An U1 10% Bo3 E / Box Vishay
70M1238
Rso 25X168 An U1 10% Bo3 E / Box Vishay 70M1238
RSO 25X168 AN U1 10% BO3 e / BOX

RSO 25X168 AN U1 10% BO3 e / BOX

Supplier's Site
Chassis Mount Resistors - RSO25168AR100KB03 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RSO25168AR100KB03
Chassis Mount Resistors RSO25168AR100KB03
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 7887882 RSO25168AR100KB03 70M1238 RSO25168AR100KB03
Product Name Chassis Mount Resistors Vishay/DaleWirewound Resistors - Chassis Mount RSO 25X168 AN U1 10% BO3 e Rso 25X168 An U1 10% Bo3 E / Box Vishay Chassis Mount Resistors
Category / Application Power Applications
Technology / Construction Wire wound Wirewound
Mounting / Packaging Screw Terminals; Tubular
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1625886-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers