Vishay Precision Group Wirewound Resistors - Chassis Mount RSO 25X138 CS U33 10% BO2NA e RSO25138CR330KB00

Description
Wirewound Resistors - Chassis Mount RSO 25X138 CS U33 10% BO2NA e
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount RSO 25X138 CS U33 10% BO2NA e
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount RSO 25X138 CS U33 10% BO2NA e - RSO25138CR330KB00 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount RSO 25X138 CS U33 10% BO2NA e
RSO25138CR330KB00
Wirewound Resistors - Chassis Mount RSO 25X138 CS U33 10% BO2NA e RSO25138CR330KB00
Wirewound Resistors - Chassis Mount RSO 25X138 CS U33 10% BO2NA e

Wirewound Resistors - Chassis Mount RSO 25X138 CS U33 10% BO2NA e

Supplier's Site
Rso 25X138 Cs U33 10% Bo2Na E / Box Vishay - 70M1222 - Newark, An Avnet Company
Chicago, IL, United States
Rso 25X138 Cs U33 10% Bo2Na E / Box Vishay
70M1222
Rso 25X138 Cs U33 10% Bo2Na E / Box Vishay 70M1222
RSO 25X138 CS U33 10% BO2NA e / BOX

RSO 25X138 CS U33 10% BO2NA e / BOX

Supplier's Site
Chassis Mount Resistors - RSO25138CR330KB00 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RSO25138CR330KB00
Chassis Mount Resistors RSO25138CR330KB00
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RSO25138CR330KB00 70M1222 RSO25138CR330KB00
Product Name Wirewound Resistors - Chassis Mount RSO 25X138 CS U33 10% BO2NA e Rso 25X138 Cs U33 10% Bo2Na E / Box Vishay Chassis Mount Resistors
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers