Vishay Intertechnology, Inc. Wirewound Resistors - RS7 40K 1

Description
Wirewound Resistors - Through Hole 7watts 40Kohms 1%
Request a Quote
Description
Wirewound Resistors - Through Hole 7watts 40Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - RS7 40K 1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS7 40K 1
Wirewound Resistors - RS7 40K 1
Wirewound Resistors - Through Hole 7watts 40Kohms 1%

Wirewound Resistors - Through Hole 7watts 40Kohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS7 40K 1
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers