VISHAY INTERTECHNOLOGY, INC.
RS2B201 -- 20 OHM 1% 20PPM SILICONE
Vishay Intertechnology, Inc.
20 OHM 1% 20PPM SILICONE
RS2B201
Description
20ohm 1% 20PPM SILICONE
Request a Quote
Email Supplier
Description
20ohm 1% 20PPM SILICONE
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
RS2B201 |
|
Product Name
|
20 OHM 1% 20PPM SILICONE |
|
Resistance Range
|
20 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
Mounting / Packaging
ThroughHole
Resistance Range
3.3 ohms
Tolerance
10 +/- %
View Details
2 suppliers
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details