Vishay Intertechnology, Inc. Wirewound Resistors 162 Ohm 1% 3W RS2B1621TR

Description
Wirewound Resistors 162 Ohm 1% 3W
Request a Quote
Description
Wirewound Resistors 162 Ohm 1% 3W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 162 Ohm 1% 3W - RS2B1621TR - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 162 Ohm 1% 3W
RS2B1621TR
Wirewound Resistors 162 Ohm 1% 3W RS2B1621TR
Wirewound Resistors 162 Ohm 1% 3W

Wirewound Resistors 162 Ohm 1% 3W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS2B1621TR
Product Name Wirewound Resistors 162 Ohm 1% 3W
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2C390J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details