Vishay Intertechnology, Inc. Wirewound Resistors - RS2B 30K 1

Description
Wirewound Resistors - Through Hole 3watts 30Kohms 1%
Request a Quote
Description
Wirewound Resistors - Through Hole 3watts 30Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - RS2B 30K 1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS2B 30K 1
Wirewound Resistors - RS2B 30K 1
Wirewound Resistors - Through Hole 3watts 30Kohms 1%

Wirewound Resistors - Through Hole 3watts 30Kohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS2B 30K 1
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C186J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers