Vishay Intertechnology, Inc. Wirewound Resistors - RS2B 2K 1 TR

Description
Wirewound Resistors - Through Hole 3watts 2Kohms 1%
Request a Quote
Description
Wirewound Resistors - Through Hole 3watts 2Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - RS2B 2K 1 TR - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS2B 2K 1 TR
Wirewound Resistors - RS2B 2K 1 TR
Wirewound Resistors - Through Hole 3watts 2Kohms 1%

Wirewound Resistors - Through Hole 3watts 2Kohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS2B 2K 1 TR
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 2176078-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers