Vishay Intertechnology, Inc. Wirewound Resistors - RS2B 22K 5

Description
Wirewound Resistors - Through Hole 3watts 22Kohms 5%
Request a Quote
Description
Wirewound Resistors - Through Hole 3watts 22Kohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - RS2B 22K 5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS2B 22K 5
Wirewound Resistors - RS2B 22K 5
Wirewound Resistors - Through Hole 3watts 22Kohms 5%

Wirewound Resistors - Through Hole 3watts 22Kohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS2B 22K 5
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details