Vishay Intertechnology, Inc. Wirewound Resistors - RS2B 20K .25

Description
Wirewound Resistors - Through Hole 3watts 20Kohms 0.25%
Request a Quote
Description
Wirewound Resistors - Through Hole 3watts 20Kohms 0.25%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - RS2B 20K .25 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS2B 20K .25
Wirewound Resistors - RS2B 20K .25
Wirewound Resistors - Through Hole 3watts 20Kohms 0.25%

Wirewound Resistors - Through Hole 3watts 20Kohms 0.25%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS2B 20K .25
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details