Vishay Intertechnology, Inc. Wirewound Resistors - RS2B 1.1K 5 TR

Description
Wirewound Resistors - Through Hole 3watts 1.1Kohms 5%
Request a Quote
Description
Wirewound Resistors - Through Hole 3watts 1.1Kohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - RS2B 1.1K 5 TR - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS2B 1.1K 5 TR
Wirewound Resistors - RS2B 1.1K 5 TR
Wirewound Resistors - Through Hole 3watts 1.1Kohms 5%

Wirewound Resistors - Through Hole 3watts 1.1Kohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS2B 1.1K 5 TR
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614887-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers