Vishay Intertechnology, Inc. Wirewound Resistors - RS1A 8K .25

Description
Wirewound Resistors - Through Hole 1watt 10Kohms 0.25%
Request a Quote
Description
Wirewound Resistors - Through Hole 1watt 10Kohms 0.25%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - RS1A 8K .25 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS1A 8K .25
Wirewound Resistors - RS1A 8K .25
Wirewound Resistors - Through Hole 1watt 10Kohms 0.25%

Wirewound Resistors - Through Hole 1watt 10Kohms 0.25%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS1A 8K .25
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - C3A3K0JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details