Vishay Intertechnology, Inc. Wirewound Resistors - RS1A 4K 1

Description
Wirewound Resistors - Through Hole 1watt 4Kohms 1%
Request a Quote
Description
Wirewound Resistors - Through Hole 1watt 4Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - RS1A 4K 1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS1A 4K 1
Wirewound Resistors - RS1A 4K 1
Wirewound Resistors - Through Hole 1watt 4Kohms 1%

Wirewound Resistors - Through Hole 1watt 4Kohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS1A 4K 1
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - C3A47RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details