Vishay Intertechnology, Inc. Res Wirewound 4.7 Ohm 1% 2/5W ¦50ppm/¦C AXL Thru-Hole Bulk RS144R700FB12

Description
Res Wirewound 4.7 Ohm 1% 2/5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 4.7 Ohm 1% 2/5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.7 Ohm 1% 2/5W ¦50ppm/¦C AXL Thru-Hole Bulk - RS144R700FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.7 Ohm 1% 2/5W ¦50ppm/¦C AXL Thru-Hole Bulk
RS144R700FB12
Res Wirewound 4.7 Ohm 1% 2/5W ¦50ppm/¦C AXL Thru-Hole Bulk RS144R700FB12
Res Wirewound 4.7 Ohm 1% 2/5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.7 Ohm 1% 2/5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS144R700FB12
Product Name Res Wirewound 4.7 Ohm 1% 2/5W ¦50ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers