Vishay Intertechnology, Inc. Res Wirewound 36.5 Ohm 1% 2/5W ¦20ppm/¦C AXL Thru-Hole Bulk RS1436R50FB12

Description
Res Wirewound 36.5 Ohm 1% 2/5W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 36.5 Ohm 1% 2/5W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 36.5 Ohm 1% 2/5W ¦20ppm/¦C AXL Thru-Hole Bulk - RS1436R50FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 36.5 Ohm 1% 2/5W ¦20ppm/¦C AXL Thru-Hole Bulk
RS1436R50FB12
Res Wirewound 36.5 Ohm 1% 2/5W ¦20ppm/¦C AXL Thru-Hole Bulk RS1436R50FB12
Res Wirewound 36.5 Ohm 1% 2/5W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 36.5 Ohm 1% 2/5W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS1436R50FB12
Product Name Res Wirewound 36.5 Ohm 1% 2/5W ¦20ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers