Vishay Intertechnology, Inc. Res Wirewound 510 Ohm 1% 3/4W ¦20ppm/¦C AXL Thru-Hole T/R RS12510R0FS73

Description
Res Wirewound 510 Ohm 1% 3/4W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 510 Ohm 1% 3/4W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 510 Ohm 1% 3/4W ¦20ppm/¦C AXL Thru-Hole T/R - RS12510R0FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 510 Ohm 1% 3/4W ¦20ppm/¦C AXL Thru-Hole T/R
RS12510R0FS73
Res Wirewound 510 Ohm 1% 3/4W ¦20ppm/¦C AXL Thru-Hole T/R RS12510R0FS73
Res Wirewound 510 Ohm 1% 3/4W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 510 Ohm 1% 3/4W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS12510R0FS73
Product Name Res Wirewound 510 Ohm 1% 3/4W ¦20ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers