Vishay Intertechnology, Inc. Res Wirewound 270 Ohm 1% 3/4W ¦20ppm/¦C AXL Thru-Hole Bulk RS12270R0FB12

Description
Res Wirewound 270 Ohm 1% 3/4W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 270 Ohm 1% 3/4W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 270 Ohm 1% 3/4W ¦20ppm/¦C AXL Thru-Hole Bulk - RS12270R0FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 270 Ohm 1% 3/4W ¦20ppm/¦C AXL Thru-Hole Bulk
RS12270R0FB12
Res Wirewound 270 Ohm 1% 3/4W ¦20ppm/¦C AXL Thru-Hole Bulk RS12270R0FB12
Res Wirewound 270 Ohm 1% 3/4W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 270 Ohm 1% 3/4W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS12270R0FB12
Product Name Res Wirewound 270 Ohm 1% 3/4W ¦20ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details