Vishay Intertechnology, Inc. Res Wirewound 1 Ohm 0.5% 3/4W ¦50ppm/¦C AXL Thru-Hole T/R RS121R000DS73

Description
Res Wirewound 1 Ohm 0.5% 3/4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 1 Ohm 0.5% 3/4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1 Ohm 0.5% 3/4W ¦50ppm/¦C AXL Thru-Hole T/R - RS121R000DS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1 Ohm 0.5% 3/4W ¦50ppm/¦C AXL Thru-Hole T/R
RS121R000DS73
Res Wirewound 1 Ohm 0.5% 3/4W ¦50ppm/¦C AXL Thru-Hole T/R RS121R000DS73
Res Wirewound 1 Ohm 0.5% 3/4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1 Ohm 0.5% 3/4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS121R000DS73
Product Name Res Wirewound 1 Ohm 0.5% 3/4W ¦50ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers